Aqua Solutions, Inc. Type II Point of use Laboratory Water Purification Systems 2635S2-DW

Description
Model 2635S2-DW This single tank 40-LPM Type II DI System with 130-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 40-LPM, when fed RO pretreated water containing up to 170 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 20" (508mm) tall DI tanks, an activated carbon prefilter assembly with a pressure regulator and gauge, a purity monitor light, and a 42-Liter pressurized DI storage tank. The AQUA SOLUTIONS' Model 2635S2-DW is also available with an RO tank: Model 2635S2-DW-RO. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes one installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity is 12,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Datasheet
Description
Model 2635S2-DW This single tank 40-LPM Type II DI System with 130-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 40-LPM, when fed RO pretreated water containing up to 170 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 20" (508mm) tall DI tanks, an activated carbon prefilter assembly with a pressure regulator and gauge, a purity monitor light, and a 42-Liter pressurized DI storage tank. The AQUA SOLUTIONS' Model 2635S2-DW is also available with an RO tank: Model 2635S2-DW-RO. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes one installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity is 12,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type II Point of use Laboratory Water Purification Systems - 2635S2-DW - Aqua Solutions, Inc.
Jasper, GA, USA
Type II Point of use Laboratory Water Purification Systems
2635S2-DW
Type II Point of use Laboratory Water Purification Systems 2635S2-DW
Model 2635S2-DW This single tank 40-LPM Type II DI System with 130-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 40-LPM, when fed RO pretreated water containing up to 170 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 20" (508mm) tall DI tanks, an activated carbon prefilter assembly with a pressure regulator and gauge, a purity monitor light, and a 42-Liter pressurized DI storage tank. The AQUA SOLUTIONS' Model 2635S2-DW is also available with an RO tank: Model 2635S2-DW-RO. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes one installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity is 12,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.

Model 2635S2-DW
This single tank 40-LPM Type II DI System with 130-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 40-LPM, when fed RO pretreated water containing up to 170 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 20" (508mm) tall DI tanks, an activated carbon prefilter assembly with a pressure regulator and gauge, a purity monitor light, and a 42-Liter pressurized DI storage tank.
The AQUA SOLUTIONS' Model 2635S2-DW is also available with an RO tank: Model 2635S2-DW-RO.
AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable!
All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water.
Features and Benefits:

  • The system includes one installed plus one spare DI module.
  • Made in the USA.
  • The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules.
  • Ion Exchange Capacity is 12,000 Grains.
  • One (1) year warranty.
  • You purchase and own the system hardware at a reasonable cost.
  • The system is so easy to install, you can do it yourself.
  • You can install the spare DI tank yourself, whenever you need it - even on weekends!
  • If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank.
  • See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2635S2-DW
Product Name Type II Point of use Laboratory Water Purification Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 8946967 - RS Components, Ltd.
Specs
Configuration Element
View Details
General Purpose Disposable Filter Unit - 9933-05-BU - Parker Hannifin Filtration and Separation Div. / Balston Products
Parker Hannifin Filtration and Separation Div. / Balston Products
Specs
Configuration Housing Included
Filter Medium Material Glass Fiber
Housing Material Plastic
View Details
Rosedale Products, Inc.
Specs
Configuration Element
Filter Medium Material Cotton
Filtration Grade 3.00 µm (0.1181 mils)
View Details