Aqua Solutions, Inc. Type II Point of use Laboratory Water Purification Systems 2635S2-1/2

Description
Model 2635S2-1/2 This dual tank 12-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to 340 PPM of total dissolved solids.The system includes two installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light.. The AQUA SOLUTIONS' Model 2635S2-1/2 is also available in a Single module version: Model 2635S1-1/2. Ultimately, dual-module systems cost less to operate. This model is also available for high flow, high capacity applications such as glassware washing: Model 2635S2-DW11 and Model 2635S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes one installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity of 12,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Description
Model 2635S2-1/2 This dual tank 12-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to 340 PPM of total dissolved solids.The system includes two installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light.. The AQUA SOLUTIONS' Model 2635S2-1/2 is also available in a Single module version: Model 2635S1-1/2. Ultimately, dual-module systems cost less to operate. This model is also available for high flow, high capacity applications such as glassware washing: Model 2635S2-DW11 and Model 2635S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes one installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity of 12,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.

Suppliers

Company
Product
Description
Supplier Links
Type II Point of use Laboratory Water Purification Systems - 2635S2-1/2 - Aqua Solutions, Inc.
Jasper, GA, USA
Type II Point of use Laboratory Water Purification Systems
2635S2-1/2
Type II Point of use Laboratory Water Purification Systems 2635S2-1/2
Model 2635S2-1/2 This dual tank 12-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to 340 PPM of total dissolved solids.The system includes two installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light.. The AQUA SOLUTIONS' Model 2635S2-1/2 is also available in a Single module version: Model 2635S1-1/2. Ultimately, dual-module systems cost less to operate. This model is also available for high flow, high capacity applications such as glassware washing: Model 2635S2-DW11 and Model 2635S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes one installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity of 12,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.

Model 2635S2-1/2
This dual tank 12-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to 340 PPM of total dissolved solids.The system includes two installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light..
The AQUA SOLUTIONS' Model 2635S2-1/2 is also available in a Single module version: Model 2635S1-1/2. Ultimately, dual-module systems cost less to operate.
This model is also available for high flow, high capacity applications such as glassware washing: Model 2635S2-DW11 and Model 2635S2-DW.
AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable!
All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water.
Features and Benefits:

  • The system includes one installed plus one spare DI module.
  • Made in the USA.
  • The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules.
  • Ion Exchange Capacity of 12,000 Grains.
  • One (1) year warranty.
  • You purchase and own the system hardware at a reasonable cost.
  • The system is so easy to install, you can do it yourself.
  • You can install the spare DI tank yourself, whenever you need it - even on weekends!
  • If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank.
  • See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2635S2-1/2
Product Name Type II Point of use Laboratory Water Purification Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 2755949 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Cyclonic Filters - Filstar PU - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Application / Industry Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids) 4.0 to 13.2 GPM (15 to 50 L/min)
Filtration Grade 10.00 to 4000.00 µm (0.3937 to 157 mils)
View Details
PETAX™ Fine Filtration System -  - KADANT
Specs
Flow Rate (Liquids) 1056.0 GPM (4000 L/min)
Filtration Grade 1.00 µm (0.0394 mils)
View Details