Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2122BU

Description
Model: 2122BU - Biological Grade Type I DI System with UV Sterilizer Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2 megohm-cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids. Includes a built-in ultrafilter to reduce pyrogen, endotoxin, DNase and RNase to the lowest possible levels. Includes a built-in ultraviolet (UV) sterilizer to control the growth of microorganisms within the system. The AQUA SOLUTIONS' Model 2122BU is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model: 2122BU - Biological Grade Type I DI System with UV Sterilizer Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2 megohm-cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids. Includes a built-in ultrafilter to reduce pyrogen, endotoxin, DNase and RNase to the lowest possible levels. Includes a built-in ultraviolet (UV) sterilizer to control the growth of microorganisms within the system. The AQUA SOLUTIONS' Model 2122BU is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2122BU - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2122BU
Type I Reagent Grade DI Lab Water Systems 2122BU
Model: 2122BU - Biological Grade Type I DI System with UV Sterilizer Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2 megohm-cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids. Includes a built-in ultrafilter to reduce pyrogen, endotoxin, DNase and RNase to the lowest possible levels. Includes a built-in ultraviolet (UV) sterilizer to control the growth of microorganisms within the system. The AQUA SOLUTIONS' Model 2122BU is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)

Model: 2122BU - Biological Grade Type I DI System with UV Sterilizer
Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water.
Produces 2-Liters/minute of 18.2 megohm-cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids.
Includes a built-in ultrafilter to reduce pyrogen, endotoxin, DNase and RNase to the lowest possible levels.
Includes a built-in ultraviolet (UV) sterilizer to control the growth of microorganisms within the system.
The AQUA SOLUTIONS' Model 2122BU is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems.
Features and Benefits:

  • Built-in 5,000 MWCO ultrafilter module
  • 18.2 megohm-cm Type I Reagent Grade Water
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per Minute) of any comparably sized system
  • Highest ion exchange capacity (4,000 grains) of any comparable system
  • Built-in activated carbon prefilter reduces particulates & organics for longer DI module life
  • Digital, temp-compensated resistivity monitor with red/green LED alarm set point
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2122BU
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
180 Series Self-Cleaning Water Filters - D8-180 - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details