Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2122B

Description
Model: 2122B - Biological Grade Type I DI System Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2 megohm-cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids. Includes a built-in ultrafilter to reduce pyrogen, endotoxin, DNase and RNase to the lowest possible levels. The AQUA SOLUTIONS' Model 2122B is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. This unit operates on ordinary tapwater, for operation on pretreated water see: Model 2121B or Model 2121BU. This unit is also available with a built-in ultraviolet (UV) sterilizer: Model 2121BU and Model 2122BU. They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12B and Model RODI-C-11BU. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model: 2122B - Biological Grade Type I DI System Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2 megohm-cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids. Includes a built-in ultrafilter to reduce pyrogen, endotoxin, DNase and RNase to the lowest possible levels. The AQUA SOLUTIONS' Model 2122B is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. This unit operates on ordinary tapwater, for operation on pretreated water see: Model 2121B or Model 2121BU. This unit is also available with a built-in ultraviolet (UV) sterilizer: Model 2121BU and Model 2122BU. They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12B and Model RODI-C-11BU. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2122B - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2122B
Type I Reagent Grade DI Lab Water Systems 2122B
Model: 2122B - Biological Grade Type I DI System Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2 megohm-cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids. Includes a built-in ultrafilter to reduce pyrogen, endotoxin, DNase and RNase to the lowest possible levels. The AQUA SOLUTIONS' Model 2122B is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. This unit operates on ordinary tapwater, for operation on pretreated water see: Model 2121B or Model 2121BU. This unit is also available with a built-in ultraviolet (UV) sterilizer: Model 2121BU and Model 2122BU. They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12B and Model RODI-C-11BU. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)

Model: 2122B - Biological Grade Type I DI System
Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water.
Produces 2-Liters/minute of 18.2 megohm-cm Type I water from ordinary tap water that contains less than 250 PPM of total dissolved solids.
Includes a built-in ultrafilter to reduce pyrogen, endotoxin, DNase and RNase to the lowest possible levels.
The AQUA SOLUTIONS' Model 2122B is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information.
This unit operates on ordinary tapwater, for operation on pretreated water see: Model 2121B or Model 2121BU.
This unit is also available with a built-in ultraviolet (UV) sterilizer: Model 2121BU and Model 2122BU.
They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12B and Model RODI-C-11BU.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems.
Features and Benefits:

  • Built-in 5,000 MWCO ultrafilter module
  • 18.2 megohm-cm Type I Reagent Grade Water
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per Minute) of any comparably sized system
  • Highest ion exchange capacity (4,000 grains) of any comparable system
  • Built-in activated carbon prefilter reduces particulates & organics for longer DI module life
  • Digital, temp-compensated resistivity monitor with red/green LED alarm set point
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2122B
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Configuration Element
Additional Features Disposable (optional feature)
Application / Industry Nuclear
View Details
FLV Series Bag Filters - PVC & CPVC Materials -  - Hayward Flow Control
Specs
Configuration Element
Type Bag
Maximum Pressure 150 psi (106 m H2O)
View Details