Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2121BU

Description
Model: 2121BU Biological Grade Type I DI System with UV Sterilizer This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. The system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of pyrogen, endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. A built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts you when it is time to change the lamp. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA. A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035BU All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18.2-Megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model: 2121BU Biological Grade Type I DI System with UV Sterilizer This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. The system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of pyrogen, endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. A built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts you when it is time to change the lamp. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA. A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035BU All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18.2-Megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2121BU - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2121BU
Type I Reagent Grade DI Lab Water Systems 2121BU
Model: 2121BU Biological Grade Type I DI System with UV Sterilizer This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. The system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of pyrogen, endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. A built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts you when it is time to change the lamp. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA. A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035BU All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Built-in 5,000 MWCO ultrafilter module 18.2-Megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)

Model: 2121BU
Biological Grade Type I DI System with UV Sterilizer
This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids.
The system produces 18.2 megohm-cm ultrapure, reagent grade water that is free of pyrogen, endotoxin, RNase, and DNase at a flow rate of 2-Liters/minute. A built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts you when it is time to change the lamp. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resistivity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters.
This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA.
A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035BU
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Built-in 5,000 MWCO ultrafilter module
  • 18.2-Megohm-cm Type I Reagent Grade Water
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per Minute) of any comparably sized system
  • Highest ion exchange capacity (2,000 grains) of any comparable system
  • Built-in activated carbon prefilter reduces particulates & organics for longer DI module life
  • Digital, temp-compensated resistivity monitor with red/green LED alarm set point
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2121BU
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 2755953 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
High Chemical Resistance Filter - 9922-11-AQ - Parker Hannifin Filtration and Separation Div. / Balston Products
Parker Hannifin Filtration and Separation Div. / Balston Products
Specs
Configuration Element; Housing Included
Filter Medium Material Bonded Carbon (optional feature); Fluorocarbon Resin Binder
Housing Material Plastic
View Details
Rosedale Products, Inc.
Specs
Configuration Element
Filter Medium Material Glass Fiber
Filtration Grade 1.00 µm (0.0394 mils)
View Details