Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2036AU

Description
Model 2036AU Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids). Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter. The cabinet can be bench, shelf or wall-mounted at no extra charge. This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035AU. Laboratory water purification systems are also available with a built-in Dual wavelength UV Oxidizer/Sterilizer : Model 2036AL. This system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA 12,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model 2036AU Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids). Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter. The cabinet can be bench, shelf or wall-mounted at no extra charge. This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035AU. Laboratory water purification systems are also available with a built-in Dual wavelength UV Oxidizer/Sterilizer : Model 2036AL. This system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA 12,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2036AU - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2036AU
Type I Reagent Grade DI Lab Water Systems 2036AU
Model 2036AU Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids). Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter. The cabinet can be bench, shelf or wall-mounted at no extra charge. This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035AU. Laboratory water purification systems are also available with a built-in Dual wavelength UV Oxidizer/Sterilizer : Model 2036AL. This system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA 12,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)

Model 2036AU Analytical Grade Type I DI System
This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM.
For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and contains less than 20 PPM of TDS (total dissolved solids).
Type I Ultrapure water is instantly available on demand up to 7-10 feet from the system via the included remote dispensing valve with 0.22-Micron absolute final filter.
The cabinet can be bench, shelf or wall-mounted at no extra charge.
This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035AU.
Laboratory water purification systems are also available with a built-in Dual wavelength UV Oxidizer/Sterilizer : Model 2036AL.
This system requires Purification Kit Number 2635M1T for operation.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Made in the USA
  • 12,000 Grains as CaCO3 to a 0.02-Megohm end point
  • Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system
  • Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R
  • Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022
  • This item is on our GSA Contract # GS-07F-5799R
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2036AU
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Configuration Element
Additional Features Disposable (optional feature)
Application / Industry Nuclear
View Details
Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details