Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2036A

Description
Model 2036A Analytical Grade Type I DI System This high flow lab water system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM and features continous recirculation to maintain maximum water purity. Ultrapure water is available on demand up to 10 feet from the system via the included remote dispenser with 0.22-Micron final filter. Note: This system is for operation onordinary tap water containing up to 170-PPM of total disolved solids. If the feed water contains more than 170 ppm TDS, it can be pretreated with an AQUA SOLUTIONS Reverse Osmosis or Type II DI system. This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035A. Laboratory water purification systems are also available with a built-in sterilizer: Model 2036AU or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2036AL. This system requires Purification Kit Number 2635M2T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA 12,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 10 ft. from the system via the included remote dispenser. Part # 2708R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model 2036A Analytical Grade Type I DI System This high flow lab water system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM and features continous recirculation to maintain maximum water purity. Ultrapure water is available on demand up to 10 feet from the system via the included remote dispenser with 0.22-Micron final filter. Note: This system is for operation onordinary tap water containing up to 170-PPM of total disolved solids. If the feed water contains more than 170 ppm TDS, it can be pretreated with an AQUA SOLUTIONS Reverse Osmosis or Type II DI system. This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035A. Laboratory water purification systems are also available with a built-in sterilizer: Model 2036AU or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2036AL. This system requires Purification Kit Number 2635M2T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA 12,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 10 ft. from the system via the included remote dispenser. Part # 2708R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2036A
Type I Reagent Grade DI Lab Water Systems 2036A
Model 2036A Analytical Grade Type I DI System This high flow lab water system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM and features continous recirculation to maintain maximum water purity. Ultrapure water is available on demand up to 10 feet from the system via the included remote dispenser with 0.22-Micron final filter. Note: This system is for operation onordinary tap water containing up to 170-PPM of total disolved solids. If the feed water contains more than 170 ppm TDS, it can be pretreated with an AQUA SOLUTIONS Reverse Osmosis or Type II DI system. This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035A. Laboratory water purification systems are also available with a built-in sterilizer: Model 2036AU or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2036AL. This system requires Purification Kit Number 2635M2T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA 12,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 10 ft. from the system via the included remote dispenser. Part # 2708R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)

Model 2036A Analytical Grade Type I DI System
This high flow lab water system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM and features continous recirculation to maintain maximum water purity. Ultrapure water is available on demand up to 10 feet from the system via the included remote dispenser with 0.22-Micron final filter.
Note: This system is for operation onordinary tap water containing up to 170-PPM of total disolved solids. If the feed water contains more than 170 ppm TDS, it can be pretreated with an AQUA SOLUTIONS Reverse Osmosis or Type II DI system.
This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035A.
Laboratory water purification systems are also available with a built-in sterilizer: Model 2036AU or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2036AL.
This system requires Purification Kit Number 2635M2T for operation.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Made in the USA
  • 12,000 Grains as CaCO3 to a 0.02-Megohm end point
  • Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system
  • Ultrapure water is available on demand up to 10 ft. from the system via the included remote dispenser. Part # 2708R
  • Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022
  • This item is on our GSA Contract # GS-07F-5799R
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2036A
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Cyclonic Filters - Filstar PU - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Application / Industry Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids) 4.0 to 13.2 GPM (15 to 50 L/min)
Filtration Grade 10.00 to 4000.00 µm (0.3937 to 157 mils)
View Details
Multimedia Filter Pretreatment - TAFML Series, 1
Specs
Configuration System
Filter Medium Material Multi-layered Media
Housing Material Plastic
View Details