Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2035BL

Description
Model 2035BL Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids. It includes a built-in 5,000 MWCO ultrafilter cartridge. The built-in dualwavelength UV Oxidizer/Sterilizer reduces TOC levels to < 5 PPB, prevents the growth of microorganisms within the system. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036BL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase Dual wavelength - Reduces TOC levels to < 5 PPB and prevents the growth of microorganisms within the system 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model 2035BL Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids. It includes a built-in 5,000 MWCO ultrafilter cartridge. The built-in dualwavelength UV Oxidizer/Sterilizer reduces TOC levels to < 5 PPB, prevents the growth of microorganisms within the system. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036BL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase Dual wavelength - Reduces TOC levels to < 5 PPB and prevents the growth of microorganisms within the system 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2035BL - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2035BL
Type I Reagent Grade DI Lab Water Systems 2035BL
Model 2035BL Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids. It includes a built-in 5,000 MWCO ultrafilter cartridge. The built-in dualwavelength UV Oxidizer/Sterilizer reduces TOC levels to < 5 PPB, prevents the growth of microorganisms within the system. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036BL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase Dual wavelength - Reduces TOC levels to < 5 PPB and prevents the growth of microorganisms within the system 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)

Model 2035BL Biological Grade Type I DI System
This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute.
For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids.
It includes a built-in 5,000 MWCO ultrafilter cartridge.
The built-in dualwavelength UV Oxidizer/Sterilizer reduces TOC levels to < 5 PPB, prevents the growth of microorganisms within the system.
This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036BL.
This laboratory water purification system requires Purification Kit Number 2635M1T for operation.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Made in the USA
  • Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase
  • Dual wavelength - Reduces TOC levels to < 5 PPB and prevents the growth of microorganisms within the system
  • 6,000 Grains as CaCO3 to a 0.02-Megohm end point
  • Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system
  • Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R
  • Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022
  • This item is on our GSA Contract # GS-07F-5799R
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2035BL
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene; PTFE
Additional Features Disposable
View Details
Fulflo® DuraBond™ Cartridge - DBC - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Type I Reagent Grade DI Lab Water Systems - RODI-C-12AU - Aqua Solutions, Inc.
Specs
Configuration System
Filter Medium Material Ion Exchange
Maximum Pressure 100 psi (70.38 m H2O)
View Details