DESCRIPTION
The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol.
They are fully isolated with 3000 Vrms between Input, Power,
RS-485 ser
| Apix, Inc. | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | DAQ8-6400R4-1RTU |
| Product Name | ISODIN Series DIN Module |
| Signal Conditioning | SigIsol |
| Form Factor | DIN Rail |
| Excitation | Current |
| Outputs | Digital |
| Application | General Lab & Industrial |