Quantachrome Instruments Surface Area & Pore Size Analyzer Gas Sorption Analyzer Quadrasorb evo™

Description
The new QUADRASORB evo™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in the morning, and then you get delivered new samples 2 hours later, the Quadrasorb evo™ lets you synchronously run multiple independent samples with variable start times. Quantachrome’s flexible field upgrade paths allows you to purchase an instrument based upon your lab’s needs today but the flexibility to upgrade either analysis stations for increased throughput, or to micropore capability for low surface area analysis at a future date. The standard evo™ version provides fast and accurate B.E.T surface area measurements. The new B.E.T Quick Mode™ provides high throughput industrial material characterization labs the ability to process multiple samples at dramatically improved speeds. For advanced material characterization the micropore equipped version provides a 1 torr low pressure transducer and turbo pump to allow the measurement of microporous materials and extremely low surface area samples using Krypton.
Datasheet
Description
The new QUADRASORB evo™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in the morning, and then you get delivered new samples 2 hours later, the Quadrasorb evo™ lets you synchronously run multiple independent samples with variable start times. Quantachrome’s flexible field upgrade paths allows you to purchase an instrument based upon your lab’s needs today but the flexibility to upgrade either analysis stations for increased throughput, or to micropore capability for low surface area analysis at a future date. The standard evo™ version provides fast and accurate B.E.T surface area measurements. The new B.E.T Quick Mode™ provides high throughput industrial material characterization labs the ability to process multiple samples at dramatically improved speeds. For advanced material characterization the micropore equipped version provides a 1 torr low pressure transducer and turbo pump to allow the measurement of microporous materials and extremely low surface area samples using Krypton.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Area & Pore Size Analyzer Gas Sorption Analyzer - Quadrasorb evo™ - Quantachrome Instruments
Boynton Beach, FL, USA
Surface Area & Pore Size Analyzer Gas Sorption Analyzer
Quadrasorb evo™
Surface Area & Pore Size Analyzer Gas Sorption Analyzer Quadrasorb evo™
The new QUADRASORB evo™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in the morning, and then you get delivered new samples 2 hours later, the Quadrasorb evo™ lets you synchronously run multiple independent samples with variable start times. Quantachrome’s flexible field upgrade paths allows you to purchase an instrument based upon your lab’s needs today but the flexibility to upgrade either analysis stations for increased throughput, or to micropore capability for low surface area analysis at a future date. The standard evo™ version provides fast and accurate B.E.T surface area measurements. The new B.E.T Quick Mode™ provides high throughput industrial material characterization labs the ability to process multiple samples at dramatically improved speeds. For advanced material characterization the micropore equipped version provides a 1 torr low pressure transducer and turbo pump to allow the measurement of microporous materials and extremely low surface area samples using Krypton.

The new QUADRASORB evo™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in the morning, and then you get delivered new samples 2 hours later, the Quadrasorb evo™ lets you synchronously run multiple independent samples with variable start times.

Quantachrome’s flexible field upgrade paths allows you to purchase an instrument based upon your lab’s needs today but the flexibility to upgrade either analysis stations for increased throughput, or to micropore capability for low surface area analysis at a future date.

The standard evo™ version provides fast and accurate B.E.T surface area measurements. The new B.E.T Quick Mode™ provides high throughput industrial material characterization labs the ability to process multiple samples at dramatically improved speeds. For advanced material characterization the micropore equipped version provides a 1 torr low pressure transducer and turbo pump to allow the measurement of microporous materials and extremely low surface area samples using Krypton.

Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Property Testing Equipment
Product Number Quadrasorb evo™
Product Name Surface Area & Pore Size Analyzer Gas Sorption Analyzer
Properties Analyzed Adsorption / Desorption; Pore Distribution; Porosimetry / Pore Volume; Total Surface Area
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Through-Pore Size Analyzer - Porometer 3G z - Quantachrome Instruments
Specs
Properties Analyzed Porosimetry / Pore Volume
Test Media Foam / Porous Materials; Ceramics; Textiles; Membranes, Sintered Metals; Paper; Powders
Mounting / Loading Options Benchtop or Laboratory
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details