Quantachrome Instruments Surface Area and Pore Size Analyzer Autosorb® 6iSA™

Description
INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir surface area, mesopore volume, micropore size distribution (using carbon dioxide), and micropore surface area. All classical data reduction models and the most comprehensive density function theory library available anywhere ensure that you get the most accurate results possible. FEATURES Designed for high throughput surface characterization 21 CFR Part 11 Compliant software (optional). Six independent analysis stations. Each analysis station served by a dedicated Po station, which increases the accuracy of pore size results. Bench Top or Cart Mounted Capability: Flexibility in space. Improved communications & data capabilities. 64 Bit software compatibility - Fully Compatible with Windows® 7+ and Vista. Windows software with superior data reduction capabilities. BENEFITS Flexible High Throughput: Run up to six samples completely independently. Safety Shields: Attractive shields protect operator. Efficent Data Communications: Windows interface with USB port. Regulatory Compliant: 21 CFR Part 11 Compliant with full audit trails. Reliable: Trusted technology since 1988. Mutiple Sample Pepraration Option: XeriPrep™, MasterPrep™, Flow Degasser™, FloVac™. ANALYSIS SPECIFICATION Transducer Accuracy: 0.11% full scale. A/D Converter: 22-bit (1 part in 4,190,000). Ultimate Vacuum: 5x10-3 mbar achieved by dedicated 2 stage direct drive rotary pump (included). Adsorbates: Nitrogen and any other non-corrosive gas with appropriate coolant including Ar, CO2 and H2 Surface Area Range: 0.01m2/g with N2 to no known upper limit. Minimum Pore Volume: Liquid: 1x10-6cc/g STP: 5x10-5 cc/g Pore Size Range: 3.5 to > 4000å / 0.35 to > 400nm Coolant Level: Controlled to ± 0.5mm with RTD sensor. Minimum P/Po: 1 x 10-3
Datasheet
Description
INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir surface area, mesopore volume, micropore size distribution (using carbon dioxide), and micropore surface area. All classical data reduction models and the most comprehensive density function theory library available anywhere ensure that you get the most accurate results possible. FEATURES Designed for high throughput surface characterization 21 CFR Part 11 Compliant software (optional). Six independent analysis stations. Each analysis station served by a dedicated Po station, which increases the accuracy of pore size results. Bench Top or Cart Mounted Capability: Flexibility in space. Improved communications & data capabilities. 64 Bit software compatibility - Fully Compatible with Windows® 7+ and Vista. Windows software with superior data reduction capabilities. BENEFITS Flexible High Throughput: Run up to six samples completely independently. Safety Shields: Attractive shields protect operator. Efficent Data Communications: Windows interface with USB port. Regulatory Compliant: 21 CFR Part 11 Compliant with full audit trails. Reliable: Trusted technology since 1988. Mutiple Sample Pepraration Option: XeriPrep™, MasterPrep™, Flow Degasser™, FloVac™. ANALYSIS SPECIFICATION Transducer Accuracy: 0.11% full scale. A/D Converter: 22-bit (1 part in 4,190,000). Ultimate Vacuum: 5x10-3 mbar achieved by dedicated 2 stage direct drive rotary pump (included). Adsorbates: Nitrogen and any other non-corrosive gas with appropriate coolant including Ar, CO2 and H2 Surface Area Range: 0.01m2/g with N2 to no known upper limit. Minimum Pore Volume: Liquid: 1x10-6cc/g STP: 5x10-5 cc/g Pore Size Range: 3.5 to > 4000å / 0.35 to > 400nm Coolant Level: Controlled to ± 0.5mm with RTD sensor. Minimum P/Po: 1 x 10-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Area and Pore Size Analyzer - Autosorb® 6iSA™ - Quantachrome Instruments
Boynton Beach, FL, USA
Surface Area and Pore Size Analyzer
Autosorb® 6iSA™
Surface Area and Pore Size Analyzer Autosorb® 6iSA™
INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir surface area, mesopore volume, micropore size distribution (using carbon dioxide), and micropore surface area. All classical data reduction models and the most comprehensive density function theory library available anywhere ensure that you get the most accurate results possible. FEATURES Designed for high throughput surface characterization 21 CFR Part 11 Compliant software (optional). Six independent analysis stations. Each analysis station served by a dedicated Po station, which increases the accuracy of pore size results. Bench Top or Cart Mounted Capability: Flexibility in space. Improved communications & data capabilities. 64 Bit software compatibility - Fully Compatible with Windows® 7+ and Vista. Windows software with superior data reduction capabilities. BENEFITS Flexible High Throughput: Run up to six samples completely independently. Safety Shields: Attractive shields protect operator. Efficent Data Communications: Windows interface with USB port. Regulatory Compliant: 21 CFR Part 11 Compliant with full audit trails. Reliable: Trusted technology since 1988. Mutiple Sample Pepraration Option: XeriPrep™, MasterPrep™, Flow Degasser™, FloVac™. ANALYSIS SPECIFICATION Transducer Accuracy: 0.11% full scale. A/D Converter: 22-bit (1 part in 4,190,000). Ultimate Vacuum: 5x10-3 mbar achieved by dedicated 2 stage direct drive rotary pump (included). Adsorbates: Nitrogen and any other non-corrosive gas with appropriate coolant including Ar, CO2 and H2 Surface Area Range: 0.01m2/g with N2 to no known upper limit. Minimum Pore Volume: Liquid: 1x10-6cc/g STP: 5x10-5 cc/g Pore Size Range: 3.5 to > 4000å / 0.35 to > 400nm Coolant Level: Controlled to ± 0.5mm with RTD sensor. Minimum P/Po: 1 x 10-3

INTRODUCTION

Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir surface area, mesopore volume, micropore size distribution (using carbon dioxide), and micropore surface area. All classical data reduction models and the most comprehensive density function theory library available anywhere ensure that you get the most accurate results possible.

FEATURES

Designed for high throughput surface characterization

  • 21 CFR Part 11 Compliant software (optional).
  • Six independent analysis stations.
  • Each analysis station served by a dedicated Po station, which increases the accuracy of pore size results.
  • Bench Top or Cart Mounted Capability:
    Flexibility in space.
  • Improved communications & data capabilities.
  • 64 Bit software compatibility - Fully
    Compatible with Windows® 7+ and Vista.
  • Windows software with superior data reduction capabilities.

BENEFITS

  • Flexible High Throughput:
    Run up to six samples completely independently.
  • Safety Shields:
    Attractive shields protect operator.
  • Efficent Data Communications:
    Windows interface with USB port.
  • Regulatory Compliant:
    21 CFR Part 11 Compliant with full audit trails.
  • Reliable:
    Trusted technology since 1988.
  • Mutiple Sample Pepraration Option:
    XeriPrep™, MasterPrep™,
    Flow Degasser™, FloVac™.

ANALYSIS SPECIFICATION

  • Transducer Accuracy:
    0.11% full scale.
  • A/D Converter:
    22-bit (1 part in 4,190,000).
  • Ultimate Vacuum:
    5x10-3 mbar achieved by dedicated 2 stage direct drive rotary pump (included).
  • Adsorbates:
    Nitrogen and any other non-corrosive gas with appropriate coolant including Ar, CO2 and H2
  • Surface Area Range:
    0.01m2/g with N2 to no known upper limit.
  • Minimum Pore Volume:
    Liquid: 1x10-6cc/g
    STP: 5x10-5 cc/g
  • Pore Size Range:
    3.5 to > 4000Å / 0.35 to > 400nm
  • Coolant Level:
    Controlled to ± 0.5mm with RTD sensor.
  • Minimum P/Po:
    1 x 10-3
Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Particle Analyzers
Product Number Autosorb® 6iSA™
Product Name Surface Area and Pore Size Analyzer
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 22US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Table Top Particle counter
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Particle Size Analyzer - 1090 - CILAS
Specs
Measurement Type Size
Sample Type Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
Technology Diffraction / Laser Diffraction (LALLS)
View Details
Specs
Measurement Type Size; Count
Sample Type Emulsion
Technology Diffraction / Laser Diffraction (LALLS)
View Details