Andover Corporation 12.5mm Replacement Wheel

Description
These filter wheels are used for a host of applications, including color CCD photography, fluorescence microscopy, and photometry. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Show More Information Remote or Manual Operation Filter selection can be made manually from push buttons on the unit, or remotely from either a USB 2.0 or RS-232 interface. Interchangeable Filter Wheels The 3.5" dia. wheel is easily changed, allowing quick conversions between applications. Additional wheels are available. Programming and Remote Control Automation of filter sequences is available through the USB 2.0 or serial (RS - 232 interface) using LabVIEW software for both Mac and Windows platforms. A simple command language facilitates retrieving filter status and making filter selections. The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized wheel, is our manual filter wheel. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Wheels are field-swappable. Download Andover Filter Wheel Manual Download LabVIEW Driver for Andover Filter Wheel version 2011 Download LabVIEW Driver for Andover Filter Wheel version 2012 Download LabVIEW Driver for Andover Filter Wheel version 2013 Download LabVIEW Driver for Andover Filter Wheel version 2014 Download LabVIEW Driver for Andover Filter Wheel version 2015 Download LabVIEW Driver for Andover Filter Wheel version 2016 Download LabVIEW Driver for Andover Filter Wheel version 2017 Download LabVIEW Driver for Andover Filter Wheel version 2018 Download LabVIEW Driver for Andover Filter Wheel version 2019 Download LabVIEW Driver for Andover Filter Wheel version 2020 Download LabVIEW Driver for Andover Filter Wheel version 2021 Please note: Although we do not provide drivers for Keysight or C++, we do supply all the commands in the filter wheel manual, thus enabling the customer to control it with their own software. The wheel will respond to hexadecimal or ASCII commands.
Description
These filter wheels are used for a host of applications, including color CCD photography, fluorescence microscopy, and photometry. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Show More Information Remote or Manual Operation Filter selection can be made manually from push buttons on the unit, or remotely from either a USB 2.0 or RS-232 interface. Interchangeable Filter Wheels The 3.5" dia. wheel is easily changed, allowing quick conversions between applications. Additional wheels are available. Programming and Remote Control Automation of filter sequences is available through the USB 2.0 or serial (RS - 232 interface) using LabVIEW software for both Mac and Windows platforms. A simple command language facilitates retrieving filter status and making filter selections. The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized wheel, is our manual filter wheel. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Wheels are field-swappable. Download Andover Filter Wheel Manual Download LabVIEW Driver for Andover Filter Wheel version 2011 Download LabVIEW Driver for Andover Filter Wheel version 2012 Download LabVIEW Driver for Andover Filter Wheel version 2013 Download LabVIEW Driver for Andover Filter Wheel version 2014 Download LabVIEW Driver for Andover Filter Wheel version 2015 Download LabVIEW Driver for Andover Filter Wheel version 2016 Download LabVIEW Driver for Andover Filter Wheel version 2017 Download LabVIEW Driver for Andover Filter Wheel version 2018 Download LabVIEW Driver for Andover Filter Wheel version 2019 Download LabVIEW Driver for Andover Filter Wheel version 2020 Download LabVIEW Driver for Andover Filter Wheel version 2021 Please note: Although we do not provide drivers for Keysight or C++, we do supply all the commands in the filter wheel manual, thus enabling the customer to control it with their own software. The wheel will respond to hexadecimal or ASCII commands.

Suppliers

Company
Product
Description
Supplier Links
12.5mm Replacement Wheel -  - Andover Corporation
Salem, NH, United States
12.5mm Replacement Wheel
12.5mm Replacement Wheel
These filter wheels are used for a host of applications, including color CCD photography, fluorescence microscopy, and photometry. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Show More Information Remote or Manual Operation Filter selection can be made manually from push buttons on the unit, or remotely from either a USB 2.0 or RS-232 interface. Interchangeable Filter Wheels The 3.5" dia. wheel is easily changed, allowing quick conversions between applications. Additional wheels are available. Programming and Remote Control Automation of filter sequences is available through the USB 2.0 or serial (RS - 232 interface) using LabVIEW software for both Mac and Windows platforms. A simple command language facilitates retrieving filter status and making filter selections. The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized wheel, is our manual filter wheel. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Wheels are field-swappable. Download Andover Filter Wheel Manual Download LabVIEW Driver for Andover Filter Wheel version 2011 Download LabVIEW Driver for Andover Filter Wheel version 2012 Download LabVIEW Driver for Andover Filter Wheel version 2013 Download LabVIEW Driver for Andover Filter Wheel version 2014 Download LabVIEW Driver for Andover Filter Wheel version 2015 Download LabVIEW Driver for Andover Filter Wheel version 2016 Download LabVIEW Driver for Andover Filter Wheel version 2017 Download LabVIEW Driver for Andover Filter Wheel version 2018 Download LabVIEW Driver for Andover Filter Wheel version 2019 Download LabVIEW Driver for Andover Filter Wheel version 2020 Download LabVIEW Driver for Andover Filter Wheel version 2021 Please note: Although we do not provide drivers for Keysight or C++, we do supply all the commands in the filter wheel manual, thus enabling the customer to control it with their own software. The wheel will respond to hexadecimal or ASCII commands.

These filter wheels are used for a host of applications, including color CCD photography, fluorescence microscopy, and photometry. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters.


Show More Information

Remote or Manual Operation

Filter selection can be made manually from push buttons on the unit, or remotely from either a USB 2.0 or RS-232 interface.

Interchangeable Filter Wheels

The 3.5" dia. wheel is easily changed, allowing quick conversions between applications. Additional wheels are available.

Programming and Remote Control

Automation of filter sequences is available through the USB 2.0 or serial (RS - 232 interface) using LabVIEW software for both Mac and Windows platforms. A simple command language facilitates retrieving filter status and making filter selections.

The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place.

Manual Filter Wheels

A simple, low-cost alternative to the motorized wheel, is our manual filter wheel. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Wheels are field-swappable.

Download Andover Filter Wheel Manual

Download LabVIEW Driver for Andover Filter Wheel version 2011

Download LabVIEW Driver for Andover Filter Wheel version 2012

Download LabVIEW Driver for Andover Filter Wheel version 2013

Download LabVIEW Driver for Andover Filter Wheel version 2014

Download LabVIEW Driver for Andover Filter Wheel version 2015

Download LabVIEW Driver for Andover Filter Wheel version 2016

Download LabVIEW Driver for Andover Filter Wheel version 2017

Download LabVIEW Driver for Andover Filter Wheel version 2018

Download LabVIEW Driver for Andover Filter Wheel version 2019

Download LabVIEW Driver for Andover Filter Wheel version 2020

Download LabVIEW Driver for Andover Filter Wheel version 2021

Please note: Although we do not provide drivers for Keysight or C++, we do supply all the commands in the filter wheel manual, thus enabling the customer to control it with their own software. The wheel will respond to hexadecimal or ASCII commands.

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Filter Wheels
Product Name 12.5mm Replacement Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 500-HF108 - Prior Scientific, Inc.
Prior Scientific, Inc.
Specs
Number of Positions 8
Number of Wheels 2; Stackable
Filter Size 1"; 1 ¼"
View Details
Alta® FW50 Series Filter Wheel - AFW50-9R - Apogee Imaging Systems
Specs
Number of Positions 9
Number of Wheels 1; 2 (optional feature)
Filter Size 2"
View Details
Specs
Number of Positions 6
Number of Wheels 1
Filter Size 1"
View Details