Andantex USA, Inc. Magnetic Particle Clutch ERAT 3500

Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 350.00 Nm Rated current: 1.20 A Residual torque: 3.50 Nm Coil resistance: 19.00 Ohms Power EAT 0 RPM: 500 W 1000 RPM: 1000 W 2000 RPM: 1500 W Power ERAT 0 RPM: 900 W 1000 RPM: 2400 W 2000 RPM: 3000 W
Datasheet
Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 350.00 Nm Rated current: 1.20 A Residual torque: 3.50 Nm Coil resistance: 19.00 Ohms Power EAT 0 RPM: 500 W 1000 RPM: 1000 W 2000 RPM: 1500 W Power ERAT 0 RPM: 900 W 1000 RPM: 2400 W 2000 RPM: 3000 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Clutch - ERAT 3500 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Clutch
ERAT 3500
Magnetic Particle Clutch ERAT 3500
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 350.00 Nm Rated current: 1.20 A Residual torque: 3.50 Nm Coil resistance: 19.00 Ohms Power EAT 0 RPM: 500 W 1000 RPM: 1000 W 2000 RPM: 1500 W Power ERAT 0 RPM: 900 W 1000 RPM: 2400 W 2000 RPM: 3000 W

Overview

  • ElectroMagnetic Particle Clutch
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Torque Control Clutches series
  • Design based on Tension Control brakes + slip ring & brushes

Features

Rated torque:350.00 Nm
Rated current:1.20 A
Residual torque:3.50 Nm
Coil resistance:19.00 Ohms

Power EAT

0 RPM:500 W
1000 RPM:1000 W
2000 RPM:1500 W

Power ERAT

0 RPM:900 W
1000 RPM:2400 W
2000 RPM:3000 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Clutches
Product Number ERAT 3500
Product Name Magnetic Particle Clutch
Application Industrial
Torque 258.1 Ft-lbs (350 N-m)
Power 4.02 HP
Speed 2000 rpm
Engagement Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

AMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
A-Series Roller Clutch - A75 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial; Conveyor
Torque 2.5 Ft-lbs (3.39 N-m)
Speed 6000 rpm
View Details
 - SETC 450 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 80.0 Ft-lbs (108 N-m)
Speed 2500 rpm
View Details