Anatech Electronics, Inc. 3250 MHz Suspended Stripline High pass Filter AE3250SSH6553

Description
3250 MHz Suspended Stripline High pass Filter
Request a Quote
Description
3250 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3250 MHz Suspended Stripline High pass Filter - AE3250SSH6553 - Anatech Electronics, Inc.
Garfield, NJ, United States
3250 MHz Suspended Stripline High pass Filter
AE3250SSH6553
3250 MHz Suspended Stripline High pass Filter AE3250SSH6553
3250 MHz Suspended Stripline High pass Filter

3250 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3250SSH6553
Product Name 3250 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 3250 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

76-1000 MHz LC High Pass Filter - AE76H9850 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 76 MHz
Insertion Loss 1 dB
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details