Anatech Electronics, Inc. 1950 MHz Waveguide Band stop Filter AE1950WN2288

Description
1950 MHz Waveguide Band stop Filter
Request a Quote
Description
1950 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Waveguide Band stop Filter - AE1950WN2288 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Waveguide Band stop Filter
AE1950WN2288
1950 MHz Waveguide Band stop Filter AE1950WN2288
1950 MHz Waveguide Band stop Filter

1950 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1950WN2288
Product Name 1950 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1950 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
2140 MHz LC Band Stop Filter - AE2140LN2285 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 85 C (-4 to 185 F)
Fc 1240 MHz
View Details
880-915 MHz Cavity Band Stop Filter - AE897N2220 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 880 to 915 MHz
View Details
920 MHz Waveguide Band stop Filter - AE920WN2251 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 920 MHz
Bandwidth 80000 kHz
View Details