Anatech Electronics, Inc. 969 - 1206 MHz Cavity Notch Filter AE1087N2302

Description
969 - 1206 MHz Cavity Notch Filter
Request a Quote
Description
969 - 1206 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
969 - 1206 MHz Cavity Notch Filter - AE1087N2302 - Anatech Electronics, Inc.
Garfield, NJ, United States
969 - 1206 MHz Cavity Notch Filter
AE1087N2302
969 - 1206 MHz Cavity Notch Filter AE1087N2302
969 - 1206 MHz Cavity Notch Filter

969 - 1206 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1087N2302
Product Name 969 - 1206 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details