Anatech Electronics, Inc. 2020-2080 MHz, 2200-2260 MHz cavity duplexer AD2230-2050D348

Description
2020-2080 MHz, 2200-2260 MHz cavity duplexer
Request a Quote
Description
2020-2080 MHz, 2200-2260 MHz cavity duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2020-2080 MHz, 2200-2260 MHz cavity duplexer - AD2230-2050D348 - Anatech Electronics, Inc.
Garfield, NJ, United States
2020-2080 MHz, 2200-2260 MHz cavity duplexer
AD2230-2050D348
2020-2080 MHz, 2200-2260 MHz cavity duplexer AD2230-2050D348
2020-2080 MHz, 2200-2260 MHz cavity duplexer

2020-2080 MHz, 2200-2260 MHz cavity duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2230-2050D348
Product Name 2020-2080 MHz, 2200-2260 MHz cavity duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

700-2700 MHz / 3300-4200 MHz Diplexer - AE1700-3750DB5525 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
2450 MHz / 4900 MHz / 7350 MHz Triplexer - AD2450-4900-7350TR315 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
4895-5005 MHz / 6420-6530 MHz Cavity Duplexer - AE4950-6475DB5504 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss -15 dB
View Details
915 MHz / 2435 MHz Cavity Duplexer - AD915-2435D469 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details