Analytical Sensors & Instruments, Ltd. (ASI) Reference Electrodes F032 Series

Description
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.
Datasheet
Description
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reference Electrodes - F032 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Sugar Land, TX, USA
Reference Electrodes
F032 Series
Reference Electrodes F032 Series
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.

ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.

Datasheet

Technical Specifications

  Analytical Sensors & Instruments, Ltd. (ASI)
Product Category pH Electrodes
Product Number F032 Series
Product Name Reference Electrodes
Specific Electrode Type Measures ORP
Reference Solution Options Refillable
Junction Type Single Junction; Double Junction
Body Material Epoxy or Polymer
Unlock Full Specs
to access all available technical data

Similar Products

NH3-selective gas membrane electrode (low conc.) - 6.0506.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 11 ph
View Details
pH Sensor INCHTRODE N75FC10 - 238364 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material PPS-Ryton
View Details
pH Meter - PCE-228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP (optional feature)
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
View Details
Reference Electrodes - F050 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Specific Electrode Type Measures ORP
Reference Solution Options Sealed
Junction Type Single Junction; Double Junction
View Details