Analytical Sensors & Instruments, Ltd. (ASI) Reference Electrodes F012 Series

Description
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.
Datasheet
Description
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reference Electrodes - F012 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Sugar Land, TX, USA
Reference Electrodes
F012 Series
Reference Electrodes F012 Series
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.

ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.

Datasheet

Technical Specifications

  Analytical Sensors & Instruments, Ltd. (ASI)
Product Category pH Electrodes
Product Number F012 Series
Product Name Reference Electrodes
Specific Electrode Type Measures ORP
Reference Solution Options Refillable
Junction Type Double Junction
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

TIPTRODE P - 238080 - Hamilton Company
Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
Liquid pH Meter - PCE-PH 16 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
Micro Au Titrode (installation length 17.8 cm) - 6.0435.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details
Glass pH/ORP Electrodes - 11 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Specific Electrode Type Measures ORP
Electrode Configuration Combination
Reference Solution Options Sealed
View Details