Analytical Sensors & Instruments, Ltd. (ASI) Plastic pH/ORP Electrodes 6C Series

Description
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your unique electrode, and electrodes that can be completely disassembled for easy cleaning like our plastic pHastrode design. Each model that ASI carries can be modifiedto have single or double junction references, a wide variety of sensing elements for pH and ORP and made refillableif you have the need. Call us today if you need customization.
Datasheet
Description
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your unique electrode, and electrodes that can be completely disassembled for easy cleaning like our plastic pHastrode design. Each model that ASI carries can be modifiedto have single or double junction references, a wide variety of sensing elements for pH and ORP and made refillableif you have the need. Call us today if you need customization.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic pH/ORP Electrodes - 6C Series - Analytical Sensors & Instruments, Ltd. (ASI)
Sugar Land, TX, USA
Plastic pH/ORP Electrodes
6C Series
Plastic pH/ORP Electrodes 6C Series
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your unique electrode, and electrodes that can be completely disassembled for easy cleaning like our plastic pHastrode design. Each model that ASI carries can be modifiedto have single or double junction references, a wide variety of sensing elements for pH and ORP and made refillableif you have the need. Call us today if you need customization.

ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your unique electrode, and electrodes that can be completely disassembled for easy cleaning like our plastic pHastrode design. Each model that ASI carries can be modifiedto have single or double junction references, a wide variety of sensing elements for pH and ORP and made refillableif you have the need. Call us today if you need customization.

Datasheet

Technical Specifications

  Analytical Sensors & Instruments, Ltd. (ASI)
Product Category pH Electrodes
Product Number 6C Series
Product Name Plastic pH/ORP Electrodes
Specific Electrode Type Measures ORP
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Single Junction
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetics pH Meter - PCE-PH20P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
pH Range 0.0 to 14 ph
View Details
General Use pH Sensor GEL-GLASS - 238025 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
dAquatrode Plus with Pt1000 - 6.00202.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 5.31 inch (135 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
PH Multi-Parameter Transmitter - SMARTPAT Series - KROHNE Messtechnik
Specs
Electrode Configuration Combination
Junction Type Single Junction (optional feature); Double Junction (optional feature)
Mounting Options In-Line (Insertion)
View Details