Analytic Systems Variable Frequency Converter, Single Phase VFCA500

Description
The VFCA500 Series is a variable AC power source designed to deliver power at a selectable frequency between 47Hz to 424Hz. The unit uses PWM technology and generates a pure sine-wave output with typical distortion of less than 5%. The output voltage is continuously adjustable from 0 to full scale. The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.
Description
The VFCA500 Series is a variable AC power source designed to deliver power at a selectable frequency between 47Hz to 424Hz. The unit uses PWM technology and generates a pure sine-wave output with typical distortion of less than 5%. The output voltage is continuously adjustable from 0 to full scale. The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency Converter, Single Phase - VFCA500 - Analytic Systems
Delta, British Columbia, Canada
Variable Frequency Converter, Single Phase
VFCA500
Variable Frequency Converter, Single Phase VFCA500
The VFCA500 Series is a variable AC power source designed to deliver power at a selectable frequency between 47Hz to 424Hz. The unit uses PWM technology and generates a pure sine-wave output with typical distortion of less than 5%. The output voltage is continuously adjustable from 0 to full scale. The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.

The VFCA500 Series is a variable AC power source designed to deliver power at a selectable frequency between 47Hz to 424Hz. The unit uses PWM technology and generates a pure sine-wave output with typical distortion of less than 5%. The output voltage is continuously adjustable from 0 to full scale. The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number VFCA500
Product Name Variable Frequency Converter, Single Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Japan IGBT Programmable AC Power Source Single 3 Phase Variable Frequency Converter KRS - No.1601440354260 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
AC/AC Frequency Converter, Single Phase - FCA1500 - Analytic Systems
Specs
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion 410-60, 410-50, 410-400 Hz
View Details