Analytic Systems AC/AC Frequency Converter, Single Phase to Three Phase FTP6000R

Description
The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP6000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high ef - ficiency and low input and output noise.
Description
The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP6000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high ef - ficiency and low input and output noise.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase to Three Phase - FTP6000R - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase to Three Phase
FTP6000R
AC/AC Frequency Converter, Single Phase to Three Phase FTP6000R
The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP6000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high ef - ficiency and low input and output noise.

The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP6000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high ef - ficiency and low input and output noise.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number FTP6000R
Product Name AC/AC Frequency Converter, Single Phase to Three Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
Phase Conversion Three Phase
Input Voltage 208 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
Solid AC Power Source Variable Frequency Power Supply 30kVA 60kVA 80kVA 100kVA - No.1601202630585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
AC/AC Frequency Converter, Single Phase - FCA5000R - Analytic Systems
Specs
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
View Details