Analytic Systems AC/AC Frequency Converter, Single Phase FCA4000R

Description
The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65oC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.
Description
The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65oC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase - FCA4000R - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase
FCA4000R
AC/AC Frequency Converter, Single Phase FCA4000R
The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65oC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65oC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number FCA4000R
Product Name AC/AC Frequency Converter, Single Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
For Aviation Power For Supply Ship Power System 0hz-500hz 3 phase Frequency Converter VVVF - No.1601433087626 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
AC/AC Frequency Converter, Single Phase - FCA500 - Analytic Systems
Specs
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
View Details