Analytic Systems AC/AC Frequency Converter, Single Phase FCA2000R

Description
The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50ºC ambient temperature. Extended operating temperature (-40 to +65ºC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.
Description
The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50ºC ambient temperature. Extended operating temperature (-40 to +65ºC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase - FCA2000R - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase
FCA2000R
AC/AC Frequency Converter, Single Phase FCA2000R
The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50ºC ambient temperature. Extended operating temperature (-40 to +65ºC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50ºC ambient temperature. Extended operating temperature (-40 to +65ºC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number FCA2000R
Product Name AC/AC Frequency Converter, Single Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

FREQUENCY CONVERTERS FA10099 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Rack Mount
Input Voltage 85 to 265 volts
Output Voltage 120 volts
View Details
Solid AC Power Source Variable Frequency Power Supply 30kVA 60kVA 80kVA 100kVA - No.1601202630585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
AC/AC Frequency Converter, Single Phase - FCA2000 - Analytic Systems
Specs
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
View Details