Analytic Systems AC/AC Frequency Converter, Single Phase FCA1500R

Description
The FCA1500R Series is a compact AC/AC Frequency Converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA1500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50°C ambient temperature. Extended operating temperature (-40 to +65°C) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.
Description
The FCA1500R Series is a compact AC/AC Frequency Converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA1500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50°C ambient temperature. Extended operating temperature (-40 to +65°C) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase - FCA1500R - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase
FCA1500R
AC/AC Frequency Converter, Single Phase FCA1500R
The FCA1500R Series is a compact AC/AC Frequency Converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA1500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50°C ambient temperature. Extended operating temperature (-40 to +65°C) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

The FCA1500R Series is a compact AC/AC Frequency Converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA1500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50°C ambient temperature. Extended operating temperature (-40 to +65°C) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number FCA1500R
Product Name AC/AC Frequency Converter, Single Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

FREQUENCY CONVERTERS FA10099 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Rack Mount
Input Voltage 85 to 265 volts
Output Voltage 120 volts
View Details
Programmable AC Power Source 10kVA 15kVA 20kVA 30kVA AC Variable Frequency Converter Power Source - No.1601202721460 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
GALAXY SERIES SOLID STATE FREQUENCY CONVERTER - GLFCPFC-3K50-120/240A-230-3U - Nova Electric
Specs
Converter Type Solid State
Input Voltage 120 to 240 volts
Output Voltage 120 to 230 volts
View Details