Analytic Systems AC/AC Frequency Converter, Single Phase FCA1000

Description
The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The 1000VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.
Description
The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The 1000VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase - FCA1000 - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase
FCA1000
AC/AC Frequency Converter, Single Phase FCA1000
The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The 1000VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.

The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The 1000VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number FCA1000
Product Name AC/AC Frequency Converter, Single Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion 410-60, 410-50, 410-400 Hz
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
For Aviation Power For Supply Ship Power System 0hz-500hz 3 phase Frequency Converter VVVF - No.1601433087626 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
FREQUENCY CONVERTERS FA10099 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Rack Mount
Input Voltage 85 to 265 volts
Output Voltage 120 volts
View Details
AC/AC Frequency Converter, Single Phase - FCA3000R - Analytic Systems
Specs
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
View Details