Baltimore Aircoil Company Evaporative Condensers Series V

Description
VC1 and VCL Evaporative Condensers deliver fully rated thermal performance over a wide range of heat rejection and temperature requirements for various refrigerants. VC1 and VCL models can be installed indoors and minimize sound levels. Low profile VCL line is available to accommodate limited ceiling or enclosure heights. VC1-C models are designed to fit in standard dry van containers to minimize ocean freight costs. Series V Evaporative Condensers minimize installation costs, provide year-round operating reliability, and simplify maintenance requirements. Benefits: Indoor Installations — Centrifugal fans can overcome the static pressure imposed by external ductwork, allowing the Series V to be installed indoors. Low Profile Models — The fan section of low profile units are adjacent to the casing section to yield models suitable for use in height sensitive installations. Low profile models are available in capacities from 11 to 212 R717 tons, which correspond to heights of 5′ 2-1/4” (1581.2 mm) and 8′ 4-3/4” (2559.1mm), respectively. Centrifugal Fan — Centrifugal fans have inherently low sound characteristics. Single Air Inlet — Particularly sound-sensitive areas can be accommodated by facing the blank-off panel to the sound-sensitive direction. Evaporative Condenser Equipment — Evaporative condensers minimize the energy consumption of the entire system by providing lower condensing temperatures. Owners save money while conserving natural resources and reducing Environmental impact. Motors — Premium efficient/VFD duty motors are standard. Internal Access — The interior of the unit is easily accessible for adjusting the float valve, cleaning the strainer or flushing the basin. V-Belt Drive — The fans, motor, and drive system are located outside of the moist discharge airstream, protecting them from moisture, condensation and icing. Backed by a 5-year fan drive and motor warranty, these units are suitable for year-round operation. Support — All models mount directly on two parallel I-beams and ship complete with motors and drives factory-installed and aligned.
Datasheet
Description
VC1 and VCL Evaporative Condensers deliver fully rated thermal performance over a wide range of heat rejection and temperature requirements for various refrigerants. VC1 and VCL models can be installed indoors and minimize sound levels. Low profile VCL line is available to accommodate limited ceiling or enclosure heights. VC1-C models are designed to fit in standard dry van containers to minimize ocean freight costs. Series V Evaporative Condensers minimize installation costs, provide year-round operating reliability, and simplify maintenance requirements. Benefits: Indoor Installations — Centrifugal fans can overcome the static pressure imposed by external ductwork, allowing the Series V to be installed indoors. Low Profile Models — The fan section of low profile units are adjacent to the casing section to yield models suitable for use in height sensitive installations. Low profile models are available in capacities from 11 to 212 R717 tons, which correspond to heights of 5′ 2-1/4” (1581.2 mm) and 8′ 4-3/4” (2559.1mm), respectively. Centrifugal Fan — Centrifugal fans have inherently low sound characteristics. Single Air Inlet — Particularly sound-sensitive areas can be accommodated by facing the blank-off panel to the sound-sensitive direction. Evaporative Condenser Equipment — Evaporative condensers minimize the energy consumption of the entire system by providing lower condensing temperatures. Owners save money while conserving natural resources and reducing Environmental impact. Motors — Premium efficient/VFD duty motors are standard. Internal Access — The interior of the unit is easily accessible for adjusting the float valve, cleaning the strainer or flushing the basin. V-Belt Drive — The fans, motor, and drive system are located outside of the moist discharge airstream, protecting them from moisture, condensation and icing. Backed by a 5-year fan drive and motor warranty, these units are suitable for year-round operation. Support — All models mount directly on two parallel I-beams and ship complete with motors and drives factory-installed and aligned.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaporative Condensers - Series V - Baltimore Aircoil Company
Jessup, MD, USA
Evaporative Condensers
Series V
Evaporative Condensers Series V
VC1 and VCL Evaporative Condensers deliver fully rated thermal performance over a wide range of heat rejection and temperature requirements for various refrigerants. VC1 and VCL models can be installed indoors and minimize sound levels. Low profile VCL line is available to accommodate limited ceiling or enclosure heights. VC1-C models are designed to fit in standard dry van containers to minimize ocean freight costs. Series V Evaporative Condensers minimize installation costs, provide year-round operating reliability, and simplify maintenance requirements. Benefits: Indoor Installations — Centrifugal fans can overcome the static pressure imposed by external ductwork, allowing the Series V to be installed indoors. Low Profile Models — The fan section of low profile units are adjacent to the casing section to yield models suitable for use in height sensitive installations. Low profile models are available in capacities from 11 to 212 R717 tons, which correspond to heights of 5′ 2-1/4” (1581.2 mm) and 8′ 4-3/4” (2559.1mm), respectively. Centrifugal Fan — Centrifugal fans have inherently low sound characteristics. Single Air Inlet — Particularly sound-sensitive areas can be accommodated by facing the blank-off panel to the sound-sensitive direction. Evaporative Condenser Equipment — Evaporative condensers minimize the energy consumption of the entire system by providing lower condensing temperatures. Owners save money while conserving natural resources and reducing Environmental impact. Motors — Premium efficient/VFD duty motors are standard. Internal Access — The interior of the unit is easily accessible for adjusting the float valve, cleaning the strainer or flushing the basin. V-Belt Drive — The fans, motor, and drive system are located outside of the moist discharge airstream, protecting them from moisture, condensation and icing. Backed by a 5-year fan drive and motor warranty, these units are suitable for year-round operation. Support — All models mount directly on two parallel I-beams and ship complete with motors and drives factory-installed and aligned.

VC1 and VCL Evaporative Condensers deliver fully rated thermal performance over a wide range of heat rejection and temperature requirements for various refrigerants. VC1 and VCL models can be installed indoors and minimize sound levels. Low profile VCL line is available to accommodate limited ceiling or enclosure heights. VC1-C models are designed to fit in standard dry van containers to minimize ocean freight costs. Series V Evaporative Condensers minimize installation costs, provide year-round operating reliability, and simplify maintenance requirements.

Benefits:

  • Indoor Installations — Centrifugal fans can overcome the static pressure imposed by external ductwork, allowing the Series V to be installed indoors.
  • Low Profile Models — The fan section of low profile units are adjacent to the casing section to yield models suitable for use in height sensitive installations. Low profile models are available in capacities from 11 to 212 R717 tons, which correspond to heights of 5′ 2-1/4” (1581.2 mm) and 8′ 4-3/4” (2559.1mm), respectively.
  • Centrifugal Fan — Centrifugal fans have inherently low sound characteristics.
  • Single Air Inlet — Particularly sound-sensitive areas can be accommodated by facing the blank-off panel to the sound-sensitive direction.
  • Evaporative Condenser Equipment — Evaporative condensers minimize the energy consumption of the entire system by providing lower condensing temperatures. Owners save money while conserving natural resources and reducing Environmental impact.
  • Motors — Premium efficient/VFD duty motors are standard.
  • Internal Access — The interior of the unit is easily accessible for adjusting the float valve, cleaning the strainer or flushing the basin.
  • V-Belt Drive — The fans, motor, and drive system are located outside of the moist discharge airstream, protecting them from moisture, condensation and icing. Backed by a 5-year fan drive and motor warranty, these units are suitable for year-round operation.
  • Support — All models mount directly on two parallel I-beams and ship complete with motors and drives factory-installed and aligned.
Supplier's Site Datasheet

Technical Specifications

  Baltimore Aircoil Company
Product Category Condensers
Product Number Series V
Product Name Evaporative Condensers
Type HVAC Condensing Unit; Evaporative
Unlock Full Specs
to access all available technical data

Similar Products

Condensing Units -  - Emerson Climate Technologies
Emerson Climate Technologies
Specs
Type HVAC Condensing Unit
Application Refer
View Details
YCUL Air-Cooled Scroll Condensing Unit -  - Johnson Controls, Inc.
Specs
Type HVAC Condensing Unit
Application Building
View Details
Evaporative Condensers - VCA - Baltimore Aircoil Company
Baltimore Aircoil Company
Specs
Type HVAC Condensing Unit; Evaporative
Application Building; Refer
View Details
Air Cooled Condensing Units -  - Frascold S.P.A.
Specs
Type HVAC Condensing Unit
Application Refer
View Details