HSD_Automotive Connections, HSD Connector, right angle, DIP, HSD+8, 1X1, C Coding with North, tape and reel, Amphenol is one of the leading manufacturers of Automotive Connections. Contact us today for more details of HSD_Automotive Connections part number HSDNCRPPCB8A
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Connector
HSD CON 4+8 STRT T/H Code C
AUTOMOTIVE CONN, R/A PLUG, 12POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts;
AUTOMOTIVE CONN, R/A PLUG, 12POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNCRPPCB8A | HSDNCRPPCB8ATR-ND | HSDNCRPPCB8A | HSDNCRPPCB8A | 69AC4658 |
| Product Name | HSD_Automotive Connections | Coaxial Connector (RF) Assemblies | Connectors Circular, Automotive Data, USCAR | Automotive Conn, R/a Plug, 12Pos, Tht; Product Range Amphenol Communications Solutions | |
| Connector Type | Automotive Connector | Plug, Male Pin | Circular / Cylindrical Connectors | Automotive Connector |