HSD_Automotive Connections, HSD Connector, right angle, DIP, HSD+0, 1X1, C Coding with North, tape and reel, Enhance Type, Amphenol is one of the leading manufacturers of Automotive Connections. Contact us today for more details of HSD_Automotive Connections part number HSDNCRPPCB18A
HSD CON 4+0 R/A T/H Code C
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
HSDNCRPPCB18A-R/A PLUG NORTH C
Connector
AUTOMOTIVE CONN, R/A PLUG, 4POS, SMT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
AUTOMOTIVE CONN, R/A PLUG, 4POS, SMT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNCRPPCB18A | HSDNCRPPCB18A | 664-HSDNCRPPCB18ACT-ND | HSDNCRPPCB18A | 69AC4654 |
| Product Name | HSD_Automotive Connections | Connectors Circular, Automotive Data, USCAR | Coaxial Connector (RF) Assemblies | Power Connectors | Automotive Conn, R/a Plug, 4Pos, Smt; Product Range Amphenol Communications Solutions |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Plug, Male Pin | Automotive Connector |