USB 2.0, USB 2.0, Input Output Connector, USB Type A, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 87520-3S10BPLF.
Win Source Part Number: 1005048-87520-3S10BP
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: 87520
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold, GXT™
Package: Tube
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 42
Mounting Feature: Horizontal
Mating Cycles: 15000
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 87520
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Telecom and Datacom Connector, 4 Contact(s), Female, Right Angle, Solder Terminal, Locking, Receptacle, LEAD FREE Product overview: 87520-3S10BPLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-87520-3S10BPLF can be used for catalog matching and distributor lookup.
USB FOR AUTOMOTIVE-87520-3S1
USB Connectors USB for Automotive
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87520-3S10BPLF | 1005048-87520-3S10BPLF | 87520-3S10BPLF-ND | 2032-87520-3S10BPLF | 51Y9793 | 87520-3S10BPLF |
| Product Name | USB 2.0 | Connectors, Interconnects - USB, DVI, HDMI Connectors | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Usb For Automotive-87520-3S10Bplf / Tube Rohs Compliant Amphenol Communications Solutions | USB Connectors |
| Connector Type | USB | USB | Automotive Connector; USB | USB | ||
| Geometry | Right Angle | |||||
| Termination | Through Hole | Solder | Solder | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |