Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions 5710240

Description
MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 10M8491 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions
10M8491
Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions 10M8491
MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M8491
Product Name Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details