Amphenol Communications Solutions Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57-60500

Description
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 93K7656 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
93K7656
Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 93K7656
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K7656
Product Name Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data