Amphenol Communications Solutions Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57-60360

Description
MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 10M8499 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
10M8499
Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 10M8499
MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M8499
Product Name Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
MicroSpace™ 1.27mm - 10143535-216KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
2 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Microminiature & Nanominiature D Connectors - 1-1589797-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers