Amphenol Communications Solutions Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57-60140

Description
MINI D RIBBON CONNECTOR, FEMALE 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, FEMALE 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 88K2174 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
88K2174
Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 88K2174
MINI D RIBBON CONNECTOR, FEMALE 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Termination:Solder RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, FEMALE 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K2174
Product Name Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products