Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 30360

Description
MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 10M8496 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
10M8496
Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 10M8496
MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M8496
Product Name Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details