Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 30140

Description
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 10M8495 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
10M8495
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 10M8495
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M8495
Product Name Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1925224-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
Mini Receptacle - 888N-M4AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Conan ® - 91901-32221LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 100 volts
View Details
2 suppliers