Amphenol Communications Solutions Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 20500 7

Description
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 88K2173 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
88K2173
Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 88K2173
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K2173
Product Name Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

MicroSpace™ 1.27mm - 10142396-202KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Terminal Blocks - 39.1214 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2717-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers