Amphenol Communications Solutions Mini D Ribbon Connector, Receptacle, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57-20360-9

Description
MINI D RIBBON CONNECTOR, RECEPTACLE, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
MINI D RIBBON CONNECTOR, RECEPTACLE, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini D Ribbon Connector, Receptacle, 36 Position, Solder, part number 40F6341, is designed for PCB mounting and features 36 contacts. This connector type is categorized under the Micro D series and utilizes a through-hole contact termination method. It is compliant with RoHS regulations, ensuring it meets environmental standards. This product is suitable for applications requiring a compact and reliable connection solution.

Datasheet Summary
Powered by GS/AI

The Mini D Ribbon Connector, Receptacle, 36 Position, Solder, part number 40F6341, is designed for PCB mounting and features 36 contacts. This connector type is categorized under the Micro D series and utilizes a through-hole contact termination method. It is compliant with RoHS regulations, ensuring it meets environmental standards. This product is suitable for applications requiring a compact and reliable connection solution.

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Receptacle, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 40F6341 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
40F6341
Mini D Ribbon Connector, Receptacle, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 40F6341
MINI D RIBBON CONNECTOR, RECEPTACLE, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40F6341
Product Name Mini D Ribbon Connector, Receptacle, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F8AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Cable Connectors - NCP-FRB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details