Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57-10360-13

Description
MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 40F6340 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
40F6340
Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 40F6340
MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40F6340
Product Name Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Assortment of plugs - NEKM-C-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details