Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57-10140-4

Description
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:PCB Mount; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:PCB Mount; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 88K1456 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
88K1456
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 88K1456
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:PCB Mount; Contact Termination:Solder RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:PCB Mount; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K1456
Product Name Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers