Amphenol Communications Solutions PwrBlade ® 51915-128LF

Description
PwrBlade ®, PwrBlade ® , Power Connectors, 44S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-128LF.
Request a Quote Datasheet
Description
PwrBlade ®, PwrBlade ® , Power Connectors, 44S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-128LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade ® - 51915-128LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade ®
51915-128LF
PwrBlade ® 51915-128LF
PwrBlade ®, PwrBlade ® , Power Connectors, 44S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-128LF.

PwrBlade ®, PwrBlade ® , Power Connectors, 44S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-128LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-51915-128LF
Electronic Connector 341-51915-128LF
Conn Power RCP 44Signal POS Solder RA Thru-Hole 44 Terminal 1 Port Tray Product overview: 51915-128LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-128LF can be used for catalog matching and distributor lookup.

Conn Power RCP 44Signal POS Solder RA Thru-Hole 44 Terminal 1 Port Tray Product overview: 51915-128LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-128LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 51915-128LF - 809844-51915-128LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 51915-128LF
809844-51915-128LF
Backplane Connectors - 51915-128LF 809844-51915-128LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809844-51915-128LF Packaging: Tray Number of Positions: 44 Pitch: 0.100" (2.54mm) Mounting Style: Board Edge, Through Hole, Right Angle Color: Black Features: Guide Pin Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold or Gold, GXT Contact Finish Thickness: 30.0μin (0.76μm) Material Flammability Rating: UL94 V-0 Temperature Range - Operating: -20°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 809844-51915-128LF
Packaging: Tray
Number of Positions: 44
Pitch: 0.100" (2.54mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Black
Features: Guide Pin
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30.0μin (0.76μm)
Material Flammability Rating: UL94 V-0
Temperature Range - Operating: -20°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)

Buy Now
Pwrblade Rar Stb-51915-128Lf / Tray Rohs Compliant Amphenol Communications Solutions - 93X8254 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar Stb-51915-128Lf / Tray Rohs Compliant Amphenol Communications Solutions
93X8254
Pwrblade Rar Stb-51915-128Lf / Tray Rohs Compliant Amphenol Communications Solutions 93X8254
PWRBLADE RAR STB-51915-128LF / Tray RoHS Compliant: Yes

PWRBLADE RAR STB-51915-128LF / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 51915-128LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51915-128LF
Backplane Connectors - Specialized 51915-128LF
CONN RCPT 44POS EDGE MNT

CONN RCPT 44POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51915-128LF 341-51915-128LF 809844-51915-128LF 93X8254 51915-128LF
Product Name PwrBlade ® Electronic Connector Backplane Connectors - 51915-128LF Pwrblade Rar Stb-51915-128Lf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Termination Solder To Board Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-054LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51402-XX001LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51700-10401204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51703-11400000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers