Amphenol Communications Solutions PWRBLADE RECEPTACLE - RIGHT ANGLE 51793-003LF

Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 3ACP 16S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51793-003LF.
Request a Quote Datasheet
Description
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 3ACP 16S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51793-003LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51793-003LF - Amphenol Communications Solutions
Nashua, NH, United States
PWRBLADE RECEPTACLE - RIGHT ANGLE
51793-003LF
PWRBLADE RECEPTACLE - RIGHT ANGLE 51793-003LF
PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 3ACP 16S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51793-003LF.

PWRBLADE RECEPTACLE - RIGHT ANGLE, PwrBlade ® , Power Connectors, 3ACP 16S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51793-003LF.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: DO-214AC, SMA Flat Leads Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Layout, Typical: 18 Differential Pairs, 18 Ground Features: 18 µH Shielded Wirewound Inductor 920 mA 280mOhm Max 1919 (4848 Metric) Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: DO-214AC, SMA Flat Leads
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Layout, Typical: 18 Differential Pairs, 18 Ground
Features: 18 µH Shielded Wirewound Inductor 920 mA 280mOhm Max 1919 (4848 Metric)
Contact Finish: Tin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51793-003LF
Electronic Connector 341-51793-003LF
Conn Power RCP 3Power/16Signal POS Solder RA Thru-Hole 40 Terminal 1 Port Tray Product overview: 51793-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51793-003LF can be used for catalog matching and distributor lookup.

Conn Power RCP 3Power/16Signal POS Solder RA Thru-Hole 40 Terminal 1 Port Tray Product overview: 51793-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51793-003LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Conn, Rcpt, 16S + 3P, 4Row; Product Range Amphenol Communications Solutions - 64AC6077 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 16S + 3P, 4Row; Product Range Amphenol Communications Solutions
64AC6077
Backplane Conn, Rcpt, 16S + 3P, 4Row; Product Range Amphenol Communications Solutions 64AC6077
BACKPLANE CONN, RCPT, 16S + 3P, 4ROW; Product Range:PwrBlade Series; No. of Contacts:19Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 16S + 3P, 4ROW; Product Range:PwrBlade Series; No. of Contacts:19Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 51793-003LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51793-003LF
Backplane Connectors - Specialized 51793-003LF
CONN RCPT BLADE PWR 19P EDGE MNT

CONN RCPT BLADE PWR 19P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51793-003LF 341-51793-003LF 64AC6077 51793-003LF
Product Name PWRBLADE RECEPTACLE - RIGHT ANGLE Connectors,Interconnects Electronic Connector Backplane Conn, Rcpt, 16S + 3P, 4Row; Product Range Amphenol Communications Solutions Backplane Connectors - Specialized
Termination Solder To Board Solder Through Hole Right Angle
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data