Amphenol Communications Solutions Basics+|Mini-PV™ 47564-001LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47564-001LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47564-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 47564-001LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
47564-001LF
Basics+|Mini-PV™ 47564-001LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47564-001LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47564-001LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 47564-001LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
47564-001LF-ND
Rectangular Connector Contacts 47564-001LF-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Pv / Reel Rohs Compliant Amphenol Communications Solutions - 62K6023 - Newark, An Avnet Company
Chicago, IL, United States
Pv / Reel Rohs Compliant Amphenol Communications Solutions
62K6023
Pv / Reel Rohs Compliant Amphenol Communications Solutions 62K6023
PV / Reel RoHS Compliant: Yes

PV / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47564-001LF 47564-001LF-ND 62K6023
Product Name Basics+|Mini-PV™ Rectangular Connector Contacts Pv / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
MicroSpace™ 1.27mm - 10141272-111ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector
Gender Female / Jack
Voltage Rating 48 volts
View Details
4 suppliers
Basics+|Mini-PV™ - 47564-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Contact Size (AWG) 28 to 32 AWG
View Details
3 suppliers