STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 26 Socket, 30 mircoinch Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EBH026SAM100
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density,Hi
Connector
Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 26 Socket, 30 mircoinch Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock / Tray
DSUB STAMPED SIGNAL 3A HIGH DENSITY HIGH TEMP
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EBH026SAM010 | 664-17EBH026SAM010-ND | 17EBH026SAM010 | 17EBH026SAM010 | 01M3367 | 10AK0962 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density,high Temp, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 26 Socket, 30 Mircoinch Gold, Clear Hole Panel Mounting, Ground Tab With Boardlock / Tray Amphenol Com... | Dsub Stamped Signal 3A High Density High Temp Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | ||||
| Termination | PCB Mount | |||||
| Category | D-Sub Connector |