Amphenol Communications Solutions STAMPED PIN D-SubMINIATURE 17EBH026PAM110

Description
STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 26 Pin, 30μin. Gold, UNC4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 26 Pin, 30μin. Gold, UNC4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 17EBH026PAM110 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
17EBH026PAM110
STAMPED PIN D-SubMINIATURE 17EBH026PAM110
STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 26 Pin, 30μin. Gold, UNC4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.

STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 26 Pin, 30μin. Gold, UNC4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.

Supplier's Site
D-Sub Connector Assemblies - 17EBH026PAM110-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17EBH026PAM110-ND
D-Sub Connector Assemblies 17EBH026PAM110-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 17EBH026PAM110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
17EBH026PAM110
D-Sub Connectors 17EBH026PAM110
Dsub, Stamped Signal 3A, High Density,Hi

Dsub, Stamped Signal 3A, High Density,Hi

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hd-D Sub Conn, Plug, Da, 26Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M3359 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Da, 26Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M3359
Hd-D Sub Conn, Plug, Da, 26Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M3359
HD-D SUB CONN, PLUG, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:17EBH Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

HD-D SUB CONN, PLUG, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:17EBH Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17EBH026PAM110 17EBH026PAM110-ND 17EBH026PAM110 17EBH026PAM110 01M3359
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connector Assemblies D-Sub Connectors Hd-D Sub Conn, Plug, Da, 26Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Right Angle
Termination PCB Mount Solder
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000404ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51810-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-022LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers