Amphenol Communications Solutions D Sub Connector, Standard, 26Pos, Plug; No. Of Contacts Amphenol Communications Solutions 17EBH026PAM010

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Standard, 26Pos, Plug; No. Of Contacts Amphenol Communications Solutions - 01M3358 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 26Pos, Plug; No. Of Contacts Amphenol Communications Solutions
01M3358
D Sub Connector, Standard, 26Pos, Plug; No. Of Contacts Amphenol Communications Solutions 01M3358
D SUB CONNECTOR, STANDARD, 26POS, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:17EB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 26POS, PLUG; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:17EB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17EBH026PAM010 01M3358
Product Name D Sub Connector, Standard, 26Pos, Plug; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
CONN BANANA JACK MINI TURRET BLK - 238-9283BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
View Details