Amphenol Communications Solutions STAMPED PIN D-SubMINIATURE 17EBH015SAM010

Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 15 Receptacle, 30 in Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EBH015SAM110
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 15 Receptacle, 30 in Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EBH015SAM110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 17EBH015SAM010 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
17EBH015SAM010
STAMPED PIN D-SubMINIATURE 17EBH015SAM010
STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 15 Receptacle, 30 in Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EBH015SAM110

STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 15 Receptacle, 30 in Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EBH015SAM110

Supplier's Site
D-Sub Connectors - 17EBH015SAM010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
17EBH015SAM010
D-Sub Connectors 17EBH015SAM010
Dsub, Stamped Signal 3A, High Density,Hi

Dsub, Stamped Signal 3A, High Density,Hi

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 664-17EBH015SAM010-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-17EBH015SAM010-ND
D-Sub Connector Assemblies 664-17EBH015SAM010-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D-Sub Conn, Rcpt, 15Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions - 01M3353 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions
01M3353
Hd D-Sub Conn, Rcpt, 15Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions 01M3353
HD D-SUB CONN, RCPT, 15POS, THT, R/A; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:17EBH Series; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 15POS, THT, R/A; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:17EBH Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 17EBH015SAM010 17EBH015SAM010 17EBH015SAM010 664-17EBH015SAM010-ND 01M3353
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connectors D-Sub Connector Assemblies Hd D-Sub Conn, Rcpt, 15Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle
Termination PCB Mount Through Hole
Category D-Sub Connector
Unlock Full Specs
to access all available technical data