Amphenol Communications Solutions STAMPED PIN D-SubMINIATURE 17EBH015PAM010

Description
STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 15 Pin, 30 in Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Request a Quote Datasheet
Description
STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 15 Pin, 30 in Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAMPED PIN D-SubMINIATURE - 17EBH015PAM010 - Amphenol Communications Solutions
Nashua, NH, United States
STAMPED PIN D-SubMINIATURE
17EBH015PAM010
STAMPED PIN D-SubMINIATURE 17EBH015PAM010
STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 15 Pin, 30 in Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.

STAMPED PIN D-SubMINIATURE, Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Through Hole, Foot print 8.89mm (.350inch), 15 Pin, 30 in Gold, Clear Hole Panel Mounting, Ground Tab with Boardlock, Amphenol Communications Solutions (ACS), a division of Amphenol Corporation, is a world leader in interconnect solutions for Communications, Mobile, RF, Optics, and Commercial electronics markets. Contact us today for more details.

Supplier's Site
D-Sub Connector Assemblies - 664-17EBH015PAM010-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-17EBH015PAM010-ND
D-Sub Connector Assemblies 664-17EBH015PAM010-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 17EBH015PAM010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
17EBH015PAM010
D-Sub Connectors 17EBH015PAM010
Dsub, Stamped Signal 3A, High Density,Hi

Dsub, Stamped Signal 3A, High Density,Hi

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
383-17EBH015PAM010
Electronic Connector 383-17EBH015PAM010
Conn High Density D-Sub PIN 15 POS 1.14mm Solder RA Thru-Hole 15 Terminal 1 Port Product overview: 17EBH015PAM010 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-17EBH015PAM010 can be used for catalog matching and distributor lookup.

Conn High Density D-Sub PIN 15 POS 1.14mm Solder RA Thru-Hole 15 Terminal 1 Port Product overview: 17EBH015PAM010 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-17EBH015PAM010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Standard, 15Pos, Plug; No. Of Contacts Amphenol Communications Solutions - 01M3341 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15Pos, Plug; No. Of Contacts Amphenol Communications Solutions
01M3341
D Sub Connector, Standard, 15Pos, Plug; No. Of Contacts Amphenol Communications Solutions 01M3341
D SUB CONNECTOR, STANDARD, 15POS, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:17EB Series; Connector Body Material:Steel Body; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15POS, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:17EB Series; Connector Body Material:Steel Body; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17EBH015PAM010 664-17EBH015PAM010-ND 17EBH015PAM010 17EBH015PAM010 383-17EBH015PAM010 01M3341
Product Name STAMPED PIN D-SubMINIATURE D-Sub Connector Assemblies D-Sub Connectors Electronic Connector D Sub Connector, Standard, 15Pos, Plug; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Right Angle
Termination PCB Mount PCB Through Hole
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data