Amphenol Communications Solutions Mini D Ribbon Connector, Female 50 Position Idc/idt; No. Of Contacts Amphenol Communications Solutions 157-82500-3

Description
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:157 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:157 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Female 50 Position Idc/idt; No. Of Contacts Amphenol Communications Solutions - 93K7634 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Female 50 Position Idc/idt; No. Of Contacts Amphenol Communications Solutions
93K7634
Mini D Ribbon Connector, Female 50 Position Idc/idt; No. Of Contacts Amphenol Communications Solutions 93K7634
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:157 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, FEMALE 50 POSITION IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:157 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K7634
Product Name Mini D Ribbon Connector, Female 50 Position Idc/idt; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
MicroSpace™ 1.27mm - 10143535-105KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details