USB4 GEN3 Type C, USB4 GEN3, Type C, Mid mount, Center Height 0.4mm, Dual Row SMT, IP68, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB4 GEN3, Type C, Part number 12402136E512A
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
USB4 GEN3, TYPE C, MID MOUNT, CE
USB4 GEN3, TYPE C, MID MOUNT, CE
USB4 GEN3, TYPE C, MID MOUNT, CE
USB4 GEN3, TYPE C, MID MOUNT, CENTER HEIGHT 0.4MM, DUAL ROW SMT, IP68 / TAP/RL
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 12402136E512A | 2619680 | 664-12402136E512ADKR-ND | 58AK1550 |
| Product Name | USB4 GEN3 Type C | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb4 Gen3, Type C, Mid Mount, Center Height 0.4Mm, Dual Row Smt, Ip68 / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle |